PLUG HOUSING, 3POS, POLYESTER, BLACK; Product Range:Dynamic D-2100 Series; Gender:Plug; No. of Positions:3Positions
HOUSING, PLUG, CRIMP, D-2100S, 3WAY; Product Range:Dynamic D-2100S Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:Dynamic D-2100S Series Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 16R8151 |
| Product Name | Plug Housing, 3Pos, Polyester, Black; Product Range Amp Te Connectivity |