TE Connectivity Board to Board & Mezzanine Connectors 1-120533-1

Description
1FHP,64,50A/P,N,C,S0 9,11,14
Request a Quote
Description
1FHP,64,50A/P,N,C,S0 9,11,14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1-120533-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-120533-1
Board to Board & Mezzanine Connectors 1-120533-1
1FHP,64,50A/P,N,C,S0 9,11,14

1FHP,64,50A/P,N,C,S09,11,14

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-120533-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-120533-1
CONN PLUG 64POS SMD

CONN PLUG 64POS SMD

Supplier's Site
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity - 16R8138 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity
16R8138
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity 16R8138
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: No

STACKING CONNECTOR, PLUG, 64 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-120533-1 1-120533-1 16R8138
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1317-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers