Body Features Color : Gray Weight (LB) : 55.3 Weight (KG) : 25.0509
Dimensions Bolt Size (INCH) : 3 Bolt Size Hole : 13UNC Creepage Distance (MM) : 1092 Shed Inside Diameter : 185.928 MM [7.32 INCH ] Station Post Insulator Height : 558.8 MM [22 INCH ]
Electrical Characteristics Creepage Distance (INKV) : 43 Impulse Voltage 1.2/50µs (Positive) (KV) : 280 RIV (Max) (1000kV) (MILV) : 200 Station Post Insulator Voltage Class (KV) : 46
Industry Standards BIL Rating (KV) : 250
Mechanical Attachment Cantilever Strength (KN) : 8.9 Cantilever Strength (LB) : 2000
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain
Usage Conditions Power Frequency Withstand (Wet) (KV) : 100
Body Features
- Color : Gray
- Weight (LB) : 55.3
- Weight (KG) : 25.0509
Dimensions
- Bolt Size (INCH) : 3
- Bolt Size Hole : 13UNC
- Creepage Distance (MM) : 1092
- Shed Inside Diameter : 185.928 MM [7.32 INCH ]
- Station Post Insulator Height : 558.8 MM [22 INCH ]
Electrical Characteristics
- Creepage Distance (INKV) : 43
- Impulse Voltage 1.2/50µs (Positive) (KV) : 280
- RIV (Max) (1000kV) (MILV) : 200
- Station Post Insulator Voltage Class (KV) : 46
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 8.9
- Cantilever Strength (LB) : 2000
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Station Post Insulator
- Station Post Insulator Technology : Porcelain
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 100