TE Connectivity Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity 1-1123722-6.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:Economy Power Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Economy Power Series Contacts; Contact Termination:Crimp; Gender:PlugRoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:Economy Power Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Economy Power Series Contacts; Contact Termination:Crimp; Gender:PlugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity - 28AC6369 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity
28AC6369
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity 28AC6369
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:Economy Power Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Economy Power Series Contacts; Contact Termination:Crimp; Gender:PlugRoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:Economy Power Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMP Economy Power Series Contacts; Contact Termination:Crimp; Gender:PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6369
Product Name Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products