TE Connectivity Compression Connectors 1-1099939-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 17.78 MM  [.7 INCH ] Barrel Outside Diameter : 22.27 MM  [.877 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 137.16 MM  [5.4 INCH ] Lug Width : 32.25 MM  [1.27 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Red Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 17.78 MM  [.7 INCH ] Barrel Outside Diameter : 22.27 MM  [.877 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 137.16 MM  [5.4 INCH ] Lug Width : 32.25 MM  [1.27 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Red Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1-1099939-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1-1099939-1
Compression Connectors 1-1099939-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 17.78 MM  [.7 INCH ] Barrel Outside Diameter : 22.27 MM  [.877 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 137.16 MM  [5.4 INCH ] Lug Width : 32.25 MM  [1.27 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Red Product Availability Product Availability : Asia, Americas Product Type Features Installation Technology : Compression Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 17.78 MM  [.7 INCH ]
  • Barrel Outside Diameter : 22.27 MM  [.877 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 177
  • Compatible Conductor Range (AWGKC) : 350 - 350
  • Lug Length : 137.16 MM  [5.4 INCH ]
  • Lug Width : 32.25 MM  [1.27 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Other


  • Die Color Code : Red

Product Availability


  • Product Availability : Asia, Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 1/2
Buy Now Datasheet
Connector Te Connectivity - 82AH2986 - Newark, An Avnet Company
Chicago, IL, United States
Connector Te Connectivity
82AH2986
Connector Te Connectivity 82AH2986
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1099939-1 82AH2986
Product Name Compression Connectors Connector Te Connectivity
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers