TE Connectivity Contacts 1-104481-3

Description
SHORT POINT RECP CONT LP
Request a Quote Datasheet
Description
SHORT POINT RECP CONT LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-104481-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-104481-3
Contacts 1-104481-3
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-104481-3
Contacts 1-104481-3
AMPMODU SHORT-PT CONT

AMPMODU SHORT-PT CONT

Buy Now
Rectangular Connector Contacts - A34336-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A34336-ND
Rectangular Connector Contacts A34336-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-104481-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-104481-3
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-104481-3
SHORT POINT RECP CONT LP

SHORT POINT RECP CONT LP

Buy Now
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity - 52K3248 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
52K3248
Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity 52K3248
CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 32-28AWG, CRIMP; Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-104481-3 A34336-ND 1-104481-3 52K3248
Product Name Contacts Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Receptacle, 32-28Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers