TE Connectivity ™ Crimp Contacts 1-104480-7

Description
TE Connectivity 1-104480-7
Request a Quote Datasheet
Description
TE Connectivity 1-104480-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194297P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194297P
Crimp Contacts 7194297P
TE Connectivity 1-104480-7

TE Connectivity 1-104480-7

Supplier's Site
Crimp Contacts - 7194297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194297
Crimp Contacts 7194297
TE Connectivity 1-104480-7

TE Connectivity 1-104480-7

Supplier's Site
Crimp Contacts - 1642377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642377
Crimp Contacts 1642377
TE Connectivity 1-104480-7

TE Connectivity 1-104480-7

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1-104480-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1-104480-7
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-104480-7
Win Source Part Number: 1362805-1-104480-7 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Short Point Package: Tape & Reel (TR) Product Status: Active Base Product Number: 104480 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm)

Win Source Part Number: 1362805-1-104480-7
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Short Point
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 104480
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7194297P 7194297 1-104480-7
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 88K3017 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.1260 inch (3.2 mm)
View Details