Female Socket Connector, 3A, 300V, Crimp, Gold, 22-26AWG Product overview: 1-104480-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-104480-3 can be used for catalog matching and distributor lookup.
Socket Contact Gold 22-26 AWG Crimp
Socket Contact Gold 22-26 AWG Crimp
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:MTE; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Housing Header Connectors RoHS Compliant: Yes
Contact, AMPMODU Short Point Series, Socket, 26 AWG, 22 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
Contact, AMPMODU Short Point Series, Socket, 26 AWG, 22 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1-104480-3 | A100410CT-ND | 70M8599 | 34M9586 |
| Product Name | 3A 300V Electronic Connector | Rectangular Connector Contacts | Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Ampmodu Short Point Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack |