TE Connectivity Product Range Amp - Te Connectivity 1-104480-3.

Description
Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:TE AMPMODU Housing Header Connectors RoHS Compliant: Yes
Description
Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:TE AMPMODU Housing Header Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 26AC5681 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
26AC5681
Product Range Amp - Te Connectivity 26AC5681
Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:TE AMPMODU Housing Header Connectors RoHS Compliant: Yes

Product Range:AMPMODU Short Point Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:TE AMPMODU Housing Header Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5681
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 1498SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Clamp Terminal
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details