TE Connectivity SolderSleeve Shield Terminators 089785-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 18.03 MM  [.71 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 12.09 MM  [.476 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 18.03 MM  [.71 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 12.09 MM  [.476 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 089785-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
089785-000
SolderSleeve Shield Terminators 089785-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 18.03 MM  [.71 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 12.09 MM  [.476 INCH ] Product Type Features Interconnect Device Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 18.03 MM  [.71 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Recovered Inside Diameter (Max) : 12.09 MM  [.476 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) : 135 DEGC  [275 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 089785-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 335376N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 024079-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 107379-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2819073-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details