TE Connectivity Current Meter; Meter Function Crompton Te Connectivity 077-05FA-LSPZ-C6

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.5i n x 4.5in; Panel Cutout Diameter:103.12mm RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.5i n x 4.5in; Panel Cutout Diameter:103.12mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Crompton Te Connectivity - 79K4651 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Crompton Te Connectivity
79K4651
Current Meter; Meter Function Crompton Te Connectivity 79K4651
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.5i n x 4.5in; Panel Cutout Diameter:103.12mm RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.5in x 4.5in; Panel Cutout Diameter:103.12mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 79K4651
Product Name Current Meter; Meter Function Crompton Te Connectivity
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers