TE Connectivity
Connector Contacts
0662-207-0082
Description
Contact Features Contact Current Rating (Max) (AMP) : 150 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 35 - 55
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 150 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 35 - 55
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 150 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 35 - 55
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 150
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 35 - 55
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
0662-207-0082 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers
Terminal Type
Ring Terminal
Material
Tin
Features
RoHS
View Details
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details