TE Connectivity
Connector Contacts
0660-206-1631L
Description
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 16 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 16 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 16 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 13
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 16
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : .5 - 1.5
- Wire Size (AWG) : 20 - 16
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
0660-206-1631L |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Standard
Material
Brass
Features
RoHS
View Details
Features
RoHS; Insulated
North American
22 to 26 AWG
International
0.1290 to 0.3260 mm2
View Details