TE Connectivity Data Bus Couplers 064495-000

Description
Configuration Features Number of Stubs : 3 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Coupler Type : In-Line Microcoupler Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Configuration Features Number of Stubs : 3 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Coupler Type : In-Line Microcoupler Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 064495-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
064495-000
Data Bus Couplers 064495-000
Configuration Features Number of Stubs : 3 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Coupler Type : In-Line Microcoupler Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Number of Stubs : 3

Other


  • Cable Assembly Length : 3.05 M  [10 FT ]

Product Type Features


  • Coupler Type : In-Line Microcoupler

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 064495-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products