TE Connectivity 3A Circuit Protection Fuse 0603SFF300F/32-2

Description
FUSE BOARD MOUNT 3A 32VDC 0603 Product overview: 0603SFF300F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF300F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FUSE BOARD MOUNT 3A 32VDC 0603 Product overview: 0603SFF300F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF300F/32-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603SFF series comprises surface-mount thin film chip fuses designed for overcurrent protection in DC-powered systems up to 63VDC. The 0603 package measures 1.6 mm by 0.8 mm and offers a 3 A current rating, a nominal cold resistance of 0.025 ohms, and a maximum interrupt capacity of 35 A. These fuses operate from -55°C to +125°C, feature strong arc suppression, and are RoHS-compliant and halogen-free. Applications include laptops, portable electronics, and consumer devices requiring reliable circuit protection in compact form factors.

Datasheet Summary
Powered by GS/AI

The 0603SFF series comprises surface-mount thin film chip fuses designed for overcurrent protection in DC-powered systems up to 63VDC. The 0603 package measures 1.6 mm by 0.8 mm and offers a 3 A current rating, a nominal cold resistance of 0.025 ohms, and a maximum interrupt capacity of 35 A. These fuses operate from -55°C to +125°C, feature strong arc suppression, and are RoHS-compliant and halogen-free. Applications include laptops, portable electronics, and consumer devices requiring reliable circuit protection in compact form factors.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Circuit Protection Fuse
139-0603SFF300F/32-2
3A Circuit Protection Fuse 139-0603SFF300F/32-2
FUSE BOARD MOUNT 3A 32VDC 0603 Product overview: 0603SFF300F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF300F/32-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 3A 32VDC 0603 Product overview: 0603SFF300F/32-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603SFF300F/32-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 139-0603SFF300F/32-2
Product Name 3A Circuit Protection Fuse
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA31 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details