TE Connectivity Wildlife Protection Covers 052923-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 102 - 178 MM  [4 - 7 INCH ] Insulator Outside Skirt Diameter Range : 178 - 228 MM  [7 - 9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 102 - 178 MM  [4 - 7 INCH ] Insulator Outside Skirt Diameter Range : 178 - 228 MM  [7 - 9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - 052923-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
052923-000
Wildlife Protection Covers 052923-000
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 102 - 178 MM  [4 - 7 INCH ] Insulator Outside Skirt Diameter Range : 178 - 228 MM  [7 - 9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 102 - 178 MM  [4 - 7 INCH ]
  • Insulator Outside Skirt Diameter Range : 178 - 228 MM  [7 - 9 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Substation, Overhead

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 052923-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products