TE Connectivity Splices 052433-000

Description
Body Features Primary Product Color : Yellow Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 052433-000 - TE Connectivity
Berwyn, PA, United States
Splices
052433-000
Splices 052433-000
Body Features Primary Product Color : Yellow Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Yellow

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 105.92 MM  [4.17 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 14

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 052433-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details