TE Connectivity Connector Backshells 048479-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/68, M83723/92, MS3459, M83723/76, NAS 1699, M83723/77, AS34511, M83723/08, M83723/13, M83723/66, M83723/84, NAS 1652, M83723/86, NAS 1650, NAS 1702, M83723/06, M83723/71, M83723/73, M83723/97, AS34041, NAS 1700, AS34001, MS3476, AS34671, M83723/98, MS3470, M83723/72, MS3471, MS3472, M83723/03, AS34011, NAS 1653, AS34461, AS34641, NAS 1651, M83723/48, M83723/87, NAS 1692, M83723/85, M83723/04, MS3475, NAS 1693, M83723/49, M83723/67, NAS 1642, AS34681, M83723/37, M83723/39, M83723/82, M83723/75, AS34081, M83723/83, M83723/96, M83723/07, AS34121, M83723/95, NAS 1701, M83723/40, M83723/43, M83723/42, M83723/69, M83723/38, M83723/91, NAS 1643, AS34241, AS34541, AS34091, AS34501, NAS 1694, M83723/36, M83723/14, M83723/74, NAS 1641, AS34061, AS34561, M83723/41, M83723/01, NAS 1599, M83723/65, M83723/78, MS3474, M83723/02, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 12, 14 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/68, M83723/92, MS3459, M83723/76, NAS 1699, M83723/77, AS34511, M83723/08, M83723/13, M83723/66, M83723/84, NAS 1652, M83723/86, NAS 1650, NAS 1702, M83723/06, M83723/71, M83723/73, M83723/97, AS34041, NAS 1700, AS34001, MS3476, AS34671, M83723/98, MS3470, M83723/72, MS3471, MS3472, M83723/03, AS34011, NAS 1653, AS34461, AS34641, NAS 1651, M83723/48, M83723/87, NAS 1692, M83723/85, M83723/04, MS3475, NAS 1693, M83723/49, M83723/67, NAS 1642, AS34681, M83723/37, M83723/39, M83723/82, M83723/75, AS34081, M83723/83, M83723/96, M83723/07, AS34121, M83723/95, NAS 1701, M83723/40, M83723/43, M83723/42, M83723/69, M83723/38, M83723/91, NAS 1643, AS34241, AS34541, AS34091, AS34501, NAS 1694, M83723/36, M83723/14, M83723/74, NAS 1641, AS34061, AS34561, M83723/41, M83723/01, NAS 1599, M83723/65, M83723/78, MS3474, M83723/02, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 12, 14 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 048479-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
048479-000
Connector Backshells 048479-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/68, M83723/92, MS3459, M83723/76, NAS 1699, M83723/77, AS34511, M83723/08, M83723/13, M83723/66, M83723/84, NAS 1652, M83723/86, NAS 1650, NAS 1702, M83723/06, M83723/71, M83723/73, M83723/97, AS34041, NAS 1700, AS34001, MS3476, AS34671, M83723/98, MS3470, M83723/72, MS3471, MS3472, M83723/03, AS34011, NAS 1653, AS34461, AS34641, NAS 1651, M83723/48, M83723/87, NAS 1692, M83723/85, M83723/04, MS3475, NAS 1693, M83723/49, M83723/67, NAS 1642, AS34681, M83723/37, M83723/39, M83723/82, M83723/75, AS34081, M83723/83, M83723/96, M83723/07, AS34121, M83723/95, NAS 1701, M83723/40, M83723/43, M83723/42, M83723/69, M83723/38, M83723/91, NAS 1643, AS34241, AS34541, AS34091, AS34501, NAS 1694, M83723/36, M83723/14, M83723/74, NAS 1641, AS34061, AS34561, M83723/41, M83723/01, NAS 1599, M83723/65, M83723/78, MS3474, M83723/02, M83723/05 Operation/Applicatio n Compatible With Connector Shell Size : 14S, 12, 14 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 30.5 MM  [1.2 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/68, M83723/92, MS3459, M83723/76, NAS 1699, M83723/77, AS34511, M83723/08, M83723/13, M83723/66, M83723/84, NAS 1652, M83723/86, NAS 1650, NAS 1702, M83723/06, M83723/71, M83723/73, M83723/97, AS34041, NAS 1700, AS34001, MS3476, AS34671, M83723/98, MS3470, M83723/72, MS3471, MS3472, M83723/03, AS34011, NAS 1653, AS34461, AS34641, NAS 1651, M83723/48, M83723/87, NAS 1692, M83723/85, M83723/04, MS3475, NAS 1693, M83723/49, M83723/67, NAS 1642, AS34681, M83723/37, M83723/39, M83723/82, M83723/75, AS34081, M83723/83, M83723/96, M83723/07, AS34121, M83723/95, NAS 1701, M83723/40, M83723/43, M83723/42, M83723/69, M83723/38, M83723/91, NAS 1643, AS34241, AS34541, AS34091, AS34501, NAS 1694, M83723/36, M83723/14, M83723/74, NAS 1641, AS34061, AS34561, M83723/41, M83723/01, NAS 1599, M83723/65, M83723/78, MS3474, M83723/02, M83723/05

Operation/Application


  • Compatible With Connector Shell Size : 14S, 12, 14

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 048479-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details