TE Connectivity ™ Cables, Wires Fiber Optic Cables - 047688-000 047688-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991177-047688-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 047688-000ENC-22/ADH -0; ENC-22ADH-0; ENC22/ADH0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991177-047688-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 047688-000ENC-22/ADH -0; ENC-22ADH-0; ENC22/ADH0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 047688-000 - 047688-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 047688-000
047688-000
Cables, Wires Fiber Optic Cables - 047688-000 047688-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991177-047688-000 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 047688-000ENC-22/ADH -0; ENC-22ADH-0; ENC22/ADH0; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991177-047688-000
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 047688-000ENC-22/ADH-0; ENC-22ADH-0; ENC22/ADH0;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 047688-000
Product Name Cables, Wires Fiber Optic Cables - 047688-000
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bridging Fiber, Reduced Clad - F-SM1500-7.8/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details