TE Connectivity 7.5A Electronic Connector 0462-201-20141

Description
Female Crimp Socket Contact, 7.5A, Nickel Plated Copper Alloy, 20AWG Product overview: 0462-201-20141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-201-20141 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Socket Contact, 7.5A, Nickel Plated Copper Alloy, 20AWG Product overview: 0462-201-20141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-201-20141 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5A Electronic Connector
332-0462-201-20141
7.5A Electronic Connector 332-0462-201-20141
Female Crimp Socket Contact, 7.5A, Nickel Plated Copper Alloy, 20AWG Product overview: 0462-201-20141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-201-20141 can be used for catalog matching and distributor lookup.

Female Crimp Socket Contact, 7.5A, Nickel Plated Copper Alloy, 20AWG Product overview: 0462-201-20141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-201-20141 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 1734-1332-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1332-ND
Multi Purpose 1734-1332-ND
Socket Contact Nickel Crimp 20 AWG Power, Machined

Socket Contact Nickel Crimp 20 AWG Power, Machined

Buy Now Datasheet
Contacts - Multi Purpose - 0462-201-20141 - 904566-0462-201-20141 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 0462-201-20141
904566-0462-201-20141
Contacts - Multi Purpose - 0462-201-20141 904566-0462-201-20141
Manufacturer: TE Connectivity Win Source Part Number: 904566-0462-201-2014 1 Features: Socket Contact Nickel Crimp 20 AWG Power, Machined Package: Bulk Family Name: 0462 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 1734-1332, 8202606750, -0462-201-20141-CSI, D0462-201-20141, -0462-201-20141-SI

Manufacturer: TE Connectivity
Win Source Part Number: 904566-0462-201-20141
Features: Socket Contact Nickel Crimp 20 AWG Power, Machined
Package: Bulk
Family Name: 0462
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: 1734-1332, 8202606750, -0462-201-20141-CSI, D0462-201-20141, -0462-201-20141-SI

Buy Now Datasheet
Multi Purpose - 0462-201-20141 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
0462-201-20141
Multi Purpose 0462-201-20141
CONN SOCKET 20AWG NICKEL CRIMP

CONN SOCKET 20AWG NICKEL CRIMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-0462-201-20141 1734-1332-ND 904566-0462-201-20141 0462-201-20141
Product Name 7.5A Electronic Connector Multi Purpose Contacts - Multi Purpose - 0462-201-20141 Multi Purpose
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details