TE Connectivity
Automotive Terminals
0462-005-2031
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : 1.5, 1, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 5000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : 1.5, 1, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 5000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : .75 - 1.5 Wire Size (AWG) : 16 - 18 Wire Size Search (AWG) : 16, 18 Wire Size Search (MMSQ) : 1.5, 1, .75
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Carton Packaging Quantity : 5000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Contact Features
- Contact Fabrication : Solid
- Contact Size : Size 20
- Crimp Type : Indent Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : 1 MM [.04 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 7.5
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : .75 - 1.5
- Wire Size (AWG) : 16 - 18
- Wire Size Search (AWG) : 16, 18
- Wire Size Search (MMSQ) : 1.5, 1, .75
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : Yes
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 5000
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
0462-005-2031 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details