Male Crimp Terminal, 12-14AWG, 25A, Nickel Product overview: 0460-204-12141 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0460-204-12141 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1132778-0460-204-121
Category: Connectors, Interconnects>Contac
Type: Power, Machined
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 12-14 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Pin
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -0460-204-12141-CSI,
Base Product Number: 0460-204
Pin Contact Nickel Crimp 12-14 AWG Power, Machined
CONN PIN 12-14AWG NICKEL CRIMP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-0460-204-12141 | 1132778-0460-204-12141 | 1734-1133-ND | 0460-204-12141 | 0460-204-12141 |
| Product Name | 25A Electronic Connector | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose | Contacts | Multi Purpose |
| Gender | Male / Plug |