Solid Pin Terminal, 6AWG, 100A, Nickel Plated Copper Alloy Product overview: 0460-204-0490 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0460-204-0490 can be used for catalog matching and distributor lookup.
Pin Contact Nickel Crimp 6 AWG Power, Machined
PIN, SOLID, SIZE 4, 6AWG, NI
CONN PIN 6AWG NICKEL CRIMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-0460-204-0490 | 1734-1338-ND | 46AJ0043 | 0460-204-0490 |
| Product Name | 100A Electronic Connector | Multi Purpose | Pin, Solid, Size 4, 6Awg, Ni Deutsch - Te Connectivity | Multi Purpose |
| Gender | Male / Plug |