TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 0409-201-2400

Description
Win Source Part Number: 1035594-0409-201-240 0 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HD30 Type: Cable Clamp Color: Silver Features: Bushing, Clamp Screws Package: Box Shielding: Unshielded For Use With/Related Products: HD30 Series Connectors Standard Package: 1 Shell Size - Insert: 24 Plating: Tin Cable Opening: 0.948" (24.08mm) Diameter - Outside: 1.688" (42.88mm) Thread Size: 1 7/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: -0409-201-2400-SI,17 34-1107 Base Product Number: 0409
Request a Quote Datasheet
Description
Win Source Part Number: 1035594-0409-201-240 0 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HD30 Type: Cable Clamp Color: Silver Features: Bushing, Clamp Screws Package: Box Shielding: Unshielded For Use With/Related Products: HD30 Series Connectors Standard Package: 1 Shell Size - Insert: 24 Plating: Tin Cable Opening: 0.948" (24.08mm) Diameter - Outside: 1.688" (42.88mm) Thread Size: 1 7/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: -0409-201-2400-SI,17 34-1107 Base Product Number: 0409
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1035594-0409-201-2400 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1035594-0409-201-2400
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1035594-0409-201-2400
Win Source Part Number: 1035594-0409-201-240 0 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: HD30 Type: Cable Clamp Color: Silver Features: Bushing, Clamp Screws Package: Box Shielding: Unshielded For Use With/Related Products: HD30 Series Connectors Standard Package: 1 Shell Size - Insert: 24 Plating: Tin Cable Opening: 0.948" (24.08mm) Diameter - Outside: 1.688" (42.88mm) Thread Size: 1 7/16-18 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity Deutsch Connectors Other Names: -0409-201-2400-SI,17 34-1107 Base Product Number: 0409

Win Source Part Number: 1035594-0409-201-2400
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: HD30
Type: Cable Clamp
Color: Silver
Features: Bushing, Clamp Screws
Package: Box
Shielding: Unshielded
For Use With/Related Products: HD30 Series Connectors
Standard Package: 1
Shell Size - Insert: 24
Plating: Tin
Cable Opening: 0.948" (24.08mm)
Diameter - Outside: 1.688" (42.88mm)
Thread Size: 1 7/16-18 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity Deutsch Connectors
Other Names: -0409-201-2400-SI,1734-1107
Base Product Number: 0409

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
313-0409-201-2400
Electronic Connector 313-0409-201-2400
CONN CAB CLAMP SZ24 1 7/16-18 Product overview: 0409-201-2400 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-0409-201-2400 can be used for catalog matching and distributor lookup.

CONN CAB CLAMP SZ24 1 7/16-18 Product overview: 0409-201-2400 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-0409-201-2400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backshells and Cable Clamps - 1734-1107-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
1734-1107-ND
Backshells and Cable Clamps 1734-1107-ND
Silver Connector Cable Clamp 1 7/16-18 UNEF 24

Silver Connector Cable Clamp 1 7/16-18 UNEF 24

Buy Now Datasheet
Backshells and Cable Clamps - 0409-201-2400 - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
0409-201-2400
Backshells and Cable Clamps 0409-201-2400
CONN CAB CLAMP SZ24 1 7/16-18

CONN CAB CLAMP SZ24 1 7/16-18

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035594-0409-201-2400 313-0409-201-2400 1734-1107-ND 0409-201-2400
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector Backshells and Cable Clamps Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details