TE Connectivity String Potentiometers 04-1268-0006

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 38100 MM  [1500 INCH ] Industry Standards IP Rating : IP67 Other Measuring Cable : .014 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 38100 MM  [1500 INCH ] Industry Standards IP Rating : IP67 Other Measuring Cable : .014 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1268-0006 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1268-0006
String Potentiometers 04-1268-0006
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 38100 MM  [1500 INCH ] Industry Standards IP Rating : IP67 Other Measuring Cable : .014 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 38100 MM  [1500 INCH ]

Industry Standards


  • IP Rating : IP67

Other


  • Measuring Cable : .014 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.1
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1268-0006
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02350509-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0567 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02562392-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.3000 inch (7.62 mm)
Linearity 0.2500 ±% Full Scale
View Details
String Potentiometers - 04-0760-0573 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details