TE Connectivity String Potentiometers 04-1103-1206

Description
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 1270 MM  [50 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : CAN Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -18 - 85 DEGC  [0 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 1270 MM  [50 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : CAN Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -18 - 85 DEGC  [0 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1103-1206 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1103-1206
String Potentiometers 04-1103-1206
Body Features Case Material : Aluminum + Polycarbonate Dimensions Full Stroke Range : 1270 MM  [50 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : CAN Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -18 - 85 DEGC  [0 - 185 DEGF ]

Body Features


  • Case Material : Aluminum + Polycarbonate

Dimensions


  • Full Stroke Range : 1270 MM  [50 INCH ]

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Signal Details : CAN

Other


  • Encoder Drive : No
  • Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.1
  • Operating Temperature Range : -18 - 85 DEGC  [0 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1103-1206
Product Name String Potentiometers
Operating Temperature -0.4000 to 185 F (-18 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0532 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Angle, Linear Position Measuring - 02160025-000-ND - DigiKey
Specs
Operating Temperature -0.4000 to 131 F (-18 to 55 C)
View Details
3 suppliers
LVDT Transducers (Linear Variable Differential Transformer) - 223-02563394-000-ND - DigiKey
Specs
Sensor Technology LVDT Linear Position Sensor
View Details