Configuration Features Electrical Connection : Cable 10 ft Pressure Tested Waterproof
Dimensions Accuracy (DEG) : up to +/- .5 Housing Width (MM) : 137.2 Measurement Ranges (DEG) : -90 - 90 Resolution (DEG) : Effectively Unlimited
Electrical Characteristics Supply Voltage (VDC) : 0 - 30
Industry Standards IP Rating : IP68
Operation/Applicatio
n Output Interface : Analog
Other Measurement Axes : Single Axis
Product Type Features Interface Signal Type : Analog Sensor Package : Hybrid
Usage Conditions Measurement Principle : Potentiometric (Voltage Divider) Operating Temperature Range : -34 - 90 DEGC [-30 - 194 DEGF ]
Configuration Features
- Electrical Connection : Cable 10 ft Pressure Tested Waterproof
Dimensions
- Accuracy (DEG) : up to +/- .5
- Housing Width (MM) : 137.2
- Measurement Ranges (DEG) : -90 - 90
- Resolution (DEG) : Effectively Unlimited
Electrical Characteristics
- Supply Voltage (VDC) : 0 - 30
Industry Standards
Operation/Application
- Output Interface : Analog
Other
- Measurement Axes : Single Axis
Product Type Features
- Interface Signal Type : Analog
- Sensor Package : Hybrid
Usage Conditions
- Measurement Principle : Potentiometric (Voltage Divider)
- Operating Temperature Range : -34 - 90 DEGC [-30 - 194 DEGF ]