TE Connectivity Tilt Sensors & Inclinometers G-NSDMG-021

Description
Configuration Features Interface : Digital, Analog Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 15 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .01 Electrical Characteristics Interface Analog (V) : .5 - 4.5 Voltage Supply (VDC) : 10 - 30 Other Connection : Connector Plug M12 Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : IP 67 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Interface : Digital, Analog Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 15 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .01 Electrical Characteristics Interface Analog (V) : .5 - 4.5 Voltage Supply (VDC) : 10 - 30 Other Connection : Connector Plug M12 Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : IP 67 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - G-NSDMG-021 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
G-NSDMG-021
Tilt Sensors & Inclinometers G-NSDMG-021
Configuration Features Interface : Digital, Analog Dimensions Dimension (MM) : up to 120 Measurement Ranges (DEG) : up to +/- 15 Resolution (DEG) : up to +/- .001 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .01 Electrical Characteristics Interface Analog (V) : .5 - 4.5 Voltage Supply (VDC) : 10 - 30 Other Connection : Connector Plug M12 Interface Digital : RS232 Measurement Axes : Dual Axis Protection Class : IP 67 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Horizontal Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Interface : Digital, Analog

Dimensions


  • Dimension (MM) : up to 120
  • Measurement Ranges (DEG) : up to +/- 15
  • Resolution (DEG) : up to +/- .001
  • Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .01

Electrical Characteristics


  • Interface Analog (V) : .5 - 4.5
  • Voltage Supply (VDC) : 10 - 30

Other


  • Connection : Connector Plug M12
  • Interface Digital : RS232
  • Measurement Axes : Dual Axis
  • Protection Class : IP 67

Packaging Features


  • Tilt Sensor & Inclinometer Package : Industry Housing

Termination Features


  • Tilt Sensor & Inclinometer Mounting : Horizontal

Usage Conditions


  • Measurement Principle : Fluid
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Inclinometers - 223-1569-ND - DigiKey
Thief River Falls, MN, United States
Inclinometers
223-1569-ND
Inclinometers 223-1569-ND
Sensor Inclinometer ±15° X, Y Axis Bandwidth Module

Sensor Inclinometer ±15° X, Y Axis Bandwidth Module

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Tilt Sensors Tilt Sensors
Product Number G-NSDMG-021 223-1569-ND
Product Name Tilt Sensors & Inclinometers Inclinometers
Trigger Tilt Sensor Tilt Sensor
Tilt Range 15 degrees 15 degrees
Number of Axes 2
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Sensors & Inclinometers - G-NSDMG-023 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 30 degrees
Number of Axes 2
View Details
2 suppliers
Tilt Sensors & Inclinometers - 04-1044-5024 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0077 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
View Details
Tilt Sensors & Inclinometers - 04-1044-0318 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 75 degrees
Number of Axes 1
View Details