TE Connectivity String Potentiometers 04-1006-1569

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 2032 MM  [80 INCH ] Industry Standards IP Rating : IP65, IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .062 Inch Dia Thermoplastic Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 2032 MM  [80 INCH ] Industry Standards IP Rating : IP65, IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .062 Inch Dia Thermoplastic Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-1006-1569 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-1006-1569
String Potentiometers 04-1006-1569
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 2032 MM  [80 INCH ] Industry Standards IP Rating : IP65, IP67 Operation/Applicatio n Output Signal Details : Voltage Divider (Potentiometric) Other Encoder Drive : No Measuring Cable : .062 Inch Dia Thermoplastic Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 2032 MM  [80 INCH ]

Industry Standards


  • IP Rating : IP65, IP67

Operation/Application


  • Output Signal Details : Voltage Divider (Potentiometric)

Other


  • Encoder Drive : No
  • Measuring Cable : .062 Inch Dia Thermoplastic
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-1006-1569
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560967-003 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0565 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 032301030000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0548 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details