TE Connectivity String Potentiometers 04-0847-0019

Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 127 MM  [5 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 0 - 10 VDC Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.28 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 127 MM  [5 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 0 - 10 VDC Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.28 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 04-0847-0019 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
04-0847-0019
String Potentiometers 04-0847-0019
Body Features Case Material : Aluminum Dimensions Full Stroke Range : 127 MM  [5 INCH ] Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 0 - 10 VDC Other Encoder Drive : No Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel Repeatability (PCTFS) : .05 Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.28 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Aluminum

Dimensions


  • Full Stroke Range : 127 MM  [5 INCH ]

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : 0 - 10 VDC

Other


  • Encoder Drive : No
  • Measuring Cable : .019 Inch Dia Nylon-Coated Stainless Steel
  • Repeatability (PCTFS) : .05

Product Type Features


  • Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.28
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 04-0847-0019
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 02562392-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.3000 inch (7.62 mm)
Linearity 0.2500 ±% Full Scale
View Details
LVDT Sensors - 032301030000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0289 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02350500-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers