TE Connectivity Linear Position Sensors - LVDT/LVIT 02562392-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Leads Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 20.6 MM  [.812 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP61 Industry Standards : RoHS Other Full Stroke Ranges : ±7.62 MM  [±.3 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Environmental Specifications : High Temperature Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]
Request a Quote
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Leads Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 20.6 MM  [.812 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP61 Industry Standards : RoHS Other Full Stroke Ranges : ±7.62 MM  [±.3 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Environmental Specifications : High Temperature Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 02562392-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
02562392-000
Linear Position Sensors - LVDT/LVIT 02562392-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : Leads Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 20.6 MM  [.812 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP61 Industry Standards : RoHS Other Full Stroke Ranges : ±7.62 MM  [±.3 INCH ] Linearity (PCTSPAN) : ±.25 Signal Characteristics Excitation Frequency (KHZ) : .4 - 5 Usage Conditions Environmental Specifications : High Temperature Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
  • Spring Loaded : Separate Core

Electrical Characteristics


  • Electrical Connections : Leads
  • Excitation Frequency (HZ) : 400 - 5000
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3

Housing Features


  • Housing Diameter : 20.6 MM  [.812 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel

Industry Standards


  • IP Rating : IP61
  • Industry Standards : RoHS

Other


  • Full Stroke Ranges : ±7.62 MM  [±.3 INCH ]
  • Linearity (PCTSPAN) : ±.25

Signal Characteristics


  • Excitation Frequency (KHZ) : .4 - 5

Usage Conditions


  • Environmental Specifications : High Temperature
  • Operating Temperature Range : -20 - 200 DEGC  [-4 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 02562392-000
Product Name Linear Position Sensors - LVDT/LVIT
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 010312370010-M - TE Connectivity
Specs
Operating Temperature -88.6 to 738 F (-67 to 392 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0047 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0435 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0415 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details