TE Connectivity ™ Position Sensors 02291333-000

Description
LVDT/RVDT Signal Conditioning Module The LDM-1000 is an extremely versatile and popular LVDT/RVDT signal conditioning module and the perfect choice for industrial applications requiring the DIN standard rail mount. The LDM-1000 provides everything you will need for accurately interfacing an AC operated Linear or Rotary Variable Differential Transformer to your industrial position control system. The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with virtually all LVDT and RVDT type transducers. A full-wave synchronous demodulator eliminates quadrature and harmonics to maximize external noise rejection. The LDM-1000 also provides several different input/output options to accommodate varying PLC and analog I/O requirements: Single-ended voltage outputs with the use of 100% zero suppression to maximize the sensor stroke utilization while simplifying programming (no need to deal with sign). Bipolar voltage output to maximize A/D bit usage with most PLC analog input modules, for applications requiring high resolution. 4-20mA current output for applications requiring long signal runs or where noise immunity may be an issue. The 4-20mA loop is driven by an internal power supply, provided by the LDM-1000. Finally, the frequency response is internally selectable and so is the master/slave function which allows synchronization of multiple LDM-1000 modules to prevent beat frequencies and cross talk between transducers. Features Standard DIN rail form factor Voltage and current output signals Phase correction Status LED’s for power and loop integrity Multiple LVDT master/slave capability Applications Gas and steam turbine control systems Process control systems Reeler/dereeler control systems Automotive test track instrumentation Paper head box control
Request a Quote Datasheet
Description
LVDT/RVDT Signal Conditioning Module The LDM-1000 is an extremely versatile and popular LVDT/RVDT signal conditioning module and the perfect choice for industrial applications requiring the DIN standard rail mount. The LDM-1000 provides everything you will need for accurately interfacing an AC operated Linear or Rotary Variable Differential Transformer to your industrial position control system. The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with virtually all LVDT and RVDT type transducers. A full-wave synchronous demodulator eliminates quadrature and harmonics to maximize external noise rejection. The LDM-1000 also provides several different input/output options to accommodate varying PLC and analog I/O requirements: Single-ended voltage outputs with the use of 100% zero suppression to maximize the sensor stroke utilization while simplifying programming (no need to deal with sign). Bipolar voltage output to maximize A/D bit usage with most PLC analog input modules, for applications requiring high resolution. 4-20mA current output for applications requiring long signal runs or where noise immunity may be an issue. The 4-20mA loop is driven by an internal power supply, provided by the LDM-1000. Finally, the frequency response is internally selectable and so is the master/slave function which allows synchronization of multiple LDM-1000 modules to prevent beat frequencies and cross talk between transducers. Features Standard DIN rail form factor Voltage and current output signals Phase correction Status LED’s for power and loop integrity Multiple LVDT master/slave capability Applications Gas and steam turbine control systems Process control systems Reeler/dereeler control systems Automotive test track instrumentation Paper head box control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Position Sensors
02291333-000
Position Sensors 02291333-000
LVDT/RVDT Signal Conditioning Module The LDM-1000 is an extremely versatile and popular LVDT/RVDT signal conditioning module and the perfect choice for industrial applications requiring the DIN standard rail mount. The LDM-1000 provides everything you will need for accurately interfacing an AC operated Linear or Rotary Variable Differential Transformer to your industrial position control system. The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with virtually all LVDT and RVDT type transducers. A full-wave synchronous demodulator eliminates quadrature and harmonics to maximize external noise rejection. The LDM-1000 also provides several different input/output options to accommodate varying PLC and analog I/O requirements: Single-ended voltage outputs with the use of 100% zero suppression to maximize the sensor stroke utilization while simplifying programming (no need to deal with sign). Bipolar voltage output to maximize A/D bit usage with most PLC analog input modules, for applications requiring high resolution. 4-20mA current output for applications requiring long signal runs or where noise immunity may be an issue. The 4-20mA loop is driven by an internal power supply, provided by the LDM-1000. Finally, the frequency response is internally selectable and so is the master/slave function which allows synchronization of multiple LDM-1000 modules to prevent beat frequencies and cross talk between transducers. Features Standard DIN rail form factor Voltage and current output signals Phase correction Status LED’s for power and loop integrity Multiple LVDT master/slave capability Applications Gas and steam turbine control systems Process control systems Reeler/dereeler control systems Automotive test track instrumentation Paper head box control

LVDT/RVDT Signal Conditioning Module

The LDM-1000 is an extremely versatile and popular LVDT/RVDT signal conditioning module and the perfect choice for industrial applications requiring the DIN standard rail mount. The LDM-1000 provides everything you will need for accurately interfacing an AC operated Linear or Rotary Variable Differential Transformer to your industrial position control system.

The LDM-1000 was designed with maximum sensor/system compatibility in mind. A wide range of gains, excitation voltages and frequencies ensure compatibility with virtually all LVDT and RVDT type transducers. A full-wave synchronous demodulator eliminates quadrature and harmonics to maximize external noise rejection.

The LDM-1000 also provides several different input/output options to accommodate varying PLC and analog I/O requirements: Single-ended voltage outputs with the use of 100% zero suppression to maximize the sensor stroke utilization while simplifying programming (no need to deal with sign). Bipolar voltage output to maximize A/D bit usage with most PLC analog input modules, for applications requiring high resolution. 4-20mA current output for applications requiring long signal runs or where noise immunity may be an issue. The 4-20mA loop is driven by an internal power supply, provided by the LDM-1000.

Finally, the frequency response is internally selectable and so is the master/slave function which allows synchronization of multiple LDM-1000 modules to prevent beat frequencies and cross talk between transducers.

Features

  • Standard DIN rail form factor
  • Voltage and current output signals
  • Phase correction
  • Status LED’s for power and loop integrity
  • Multiple LVDT master/slave capability

Applications

  • Gas and steam turbine control systems
  • Process control systems
  • Reeler/dereeler control systems
  • Automotive test track instrumentation
  • Paper head box control
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Linear Position Sensors
Product Number 02291333-000
Product Name Position Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-1687-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details