TE Connectivity Splices 022689-000

Description
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 022689-000 - TE Connectivity
Berwyn, PA, United States
Splices
022689-000
Splices 022689-000
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ]
  • Overall Product Length : 27.6 MM  [1.09 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 022689-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Quick Disconnects - 1-1627005-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details