TE Connectivity Ac Ammeter, Analog, 0-5A, Class 1; Meter Function Crompton Te Connectivity 007-05FA-LSRX-C6

Description
AC AMMETER, ANALOG, 0-5A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm
Description
AC AMMETER, ANALOG, 0-5A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm

Suppliers

Company
Product
Description
Supplier Links
Ac Ammeter, Analog, 0-5A, Class 1; Meter Function Crompton Te Connectivity - 82T5068 - Newark, An Avnet Company
Chicago, IL, United States
Ac Ammeter, Analog, 0-5A, Class 1; Meter Function Crompton Te Connectivity
82T5068
Ac Ammeter, Analog, 0-5A, Class 1; Meter Function Crompton Te Connectivity 82T5068
AC AMMETER, ANALOG, 0-5A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm

AC AMMETER, ANALOG, 0-5A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 82T5068
Product Name Ac Ammeter, Analog, 0-5A, Class 1; Meter Function Crompton Te Connectivity
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - 19W - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 1.66 inch (42.16 mm)
View Details