Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANALOG PANEL METERS
SIMPSON ELECTRIC COMPANY
35025 -- SPSN ANALOG PANEL METERS
Simpson Electric Company
SPSN Analog Panel Meters
35025
Description
Panel Meter, 4-20mADC, 3.5in., Self-
Galco Industrial Electronics
Done
Description
Panel Meter, 4-20mADC, 3.5in., Self-
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SPSN Analog Panel Meters
35025
SPSN Analog Panel Meters
35025
Panel Meter, 4-20mADC, 3.5in., Self-
Panel Meter, 4-20mADC, 3.5in., Self-
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Analog Panel Meters
Product Number
35025
Product Name
SPSN Analog Panel Meters
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multi Function Panel Meters
2872194
Specs
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
Sifam Tinsley UK
Analog Panel Meter, 3-Ph, 144Mm X 144Mm; Meter Function Sifam Tinsley
WL94-B5DL1N1AW70ST
Specs
Voltage Range
120 volts
Current Range
0.0 amps
Input Type
Power
View Details
Simpson Electric Company
Analog Panel Meters
Rugged Seal Style
Specs
Scale Type
Zero-Left
Face Type
Rectangular
Input Type
AC Voltage; DC Voltage; AC Current; DC Current
View Details
Panel Components & Systems, Inc.
Analog Panel Meters
T50 Series
View Details