TE Connectivity Ac Ammeter, Analog, 0-100A, Class 1; Meter Function Crompton Te Connectivity 007-05FA-LSPK-C7

Description
AC AMMETER, ANALOG, 0-100A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 100A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm
Datasheet
Description
AC AMMETER, ANALOG, 0-100A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 100A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Ammeter, Analog, 0-100A, Class 1; Meter Function Crompton Te Connectivity - 82T5066 - Newark, An Avnet Company
Chicago, IL, United States
Ac Ammeter, Analog, 0-100A, Class 1; Meter Function Crompton Te Connectivity
82T5066
Ac Ammeter, Analog, 0-100A, Class 1; Meter Function Crompton Te Connectivity 82T5066
AC AMMETER, ANALOG, 0-100A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 100A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm

AC AMMETER, ANALOG, 0-100A, CLASS 1; Meter Function:AC Current; Meter Range:0A to 100A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.3VA; Scale Length:175.26mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 82T5066
Product Name Ac Ammeter, Analog, 0-100A, Class 1; Meter Function Crompton Te Connectivity
Current Range 0.0 to 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Right
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details
Analog Panel Meter, 1-Ph, 96 Mm X 96 Mm; Meter Function Sifam Tinsley - 50AC4584 - Newark, An Avnet Company
Specs
Voltage Range 120 volts
Current Range 0.0 amps
Input Type Power Factor
View Details
Panel Meter; 0 to 100 DCA; + 2%; 2-1/2 in.; 2%; 2.18 in. O.D, x 1.31 in. I.D - 70209519 - Allied Electronics, Inc.
Specs
Current Range 0.0 to 100 amps
Accuracy 2 ± % of Full Scale
Width 55.37 mm (2.18 inch)
View Details