TE Connectivity ™ Cables, Wires - Coaxial Cables (RF) 0026A0664-9-13

Description
Win Source Part Number: 996658-0026A0664-9-1 3 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 26 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 100 Ohms Shield Material: Copper, Tinned Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 38 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.153" (3.89mm) Shield Type: Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.060" (1.52mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA2212-000 Base Product Number: 0026
Request a Quote Datasheet
Description
Win Source Part Number: 996658-0026A0664-9-1 3 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 26 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 100 Ohms Shield Material: Copper, Tinned Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 38 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.153" (3.89mm) Shield Type: Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.060" (1.52mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA2212-000 Base Product Number: 0026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Coaxial Cables (RF) - 996658-0026A0664-9-13 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Coaxial Cables (RF)
996658-0026A0664-9-13
Cables, Wires - Coaxial Cables (RF) 996658-0026A0664-9-13
Win Source Part Number: 996658-0026A0664-9-1 3 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 26 AWG Cable Type: Twinaxial Standard Package: 1 Impedance: 100 Ohms Shield Material: Copper, Tinned Dielectric Material: Ethylene Tetrafluoroethylene (ETFE) Conductor Strand: 19 Strands / 38 AWG Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.153" (3.89mm) Shield Type: Braid Jacket Color: White Shield Coverage: 90% Dielectric Diameter: 0.060" (1.52mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA2212-000 Base Product Number: 0026

Win Source Part Number: 996658-0026A0664-9-13
Category: Cables, Wires>Coaxial Cables (RF)
Series: CHEMINAX
Package: Bulk
Wire Gauge: 26 AWG
Cable Type: Twinaxial
Standard Package: 1
Impedance: 100 Ohms
Shield Material: Copper, Tinned
Dielectric Material: Ethylene Tetrafluoroethylene (ETFE)
Conductor Strand: 19 Strands / 38 AWG
Conductor Material: Copper Alloy, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.153" (3.89mm)
Shield Type: Braid
Jacket Color: White
Shield Coverage: 90%
Dielectric Diameter: 0.060" (1.52mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CA2212-000
Base Product Number: 0026

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 996658-0026A0664-9-13
Product Name Cables, Wires - Coaxial Cables (RF)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details