TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS50BAF-5/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS50BAF-5/CO2 is a 50W single-output AC-DC power supply from the ZWS-BAF series, designed for high-reliability industrial applications requiring convection cooling and extended operational life. It provides a 5V output with a 4.5-5.5V adjustment range, delivers up to 10A, and meets a maximum ripple and noise level of 160mV. The unit features double-sided PCB coating for enhanced environmental protection, operates from 85-265Vac input, and complies with IEC/UL/CSA/EN62368-1, EN55011, EN55032-B, FCC-B, and VCCI-B standards. It has a convection-cooled, open-frame design measuring 132 x 50 x 26mm and weighs 165g, with a 5-year warranty and a typical MTBF of 227,860 hours under JEITA RCR-9102B calculation. Efficiency is 82% at 100Vac and 84% at 200Vac.

Datasheet Summary
Powered by GS/AI

The ZWS50BAF-5/CO2 is a 50W single-output AC-DC power supply from the ZWS-BAF series, designed for high-reliability industrial applications requiring convection cooling and extended operational life. It provides a 5V output with a 4.5-5.5V adjustment range, delivers up to 10A, and meets a maximum ripple and noise level of 160mV. The unit features double-sided PCB coating for enhanced environmental protection, operates from 85-265Vac input, and complies with IEC/UL/CSA/EN62368-1, EN55011, EN55032-B, FCC-B, and VCCI-B standards. It has a convection-cooled, open-frame design measuring 132 x 50 x 26mm and weighs 165g, with a 5-year warranty and a typical MTBF of 227,860 hours under JEITA RCR-9102B calculation. Efficiency is 82% at 100Vac and 84% at 200Vac.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS50BAF-5/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS50BAF-5/CO2
AC-DC Power Supplies ZWS50BAF-5/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc Conv, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Tdk-Lambda - 41T5635 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Tdk-Lambda
41T5635
Ac-Dc Conv, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Tdk-Lambda 41T5635
AC-DC CONV, ENCLOSED, 1 O/P, 50W, 10A, 5V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:5V; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series; Height:25.908mm; Length:132.08mm RoHS Compliant: Yes

AC-DC CONV, ENCLOSED, 1 O/P, 50W, 10A, 5V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:5V; Power Supply Output Type:Adjustable, Fixed; Product Range:ZWS-BAF Series; Height:25.908mm; Length:132.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWS50BAF-5/CO2 41T5635
Product Name AC-DC Power Supplies Ac-Dc Conv, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS400M-15/FX5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
High Voltage Power Supplies - 402S-50KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details