TDK-Lambda Americas Inc. AC-DC Power Supplies CUT35-522

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUT35-522 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUT35-522
AC-DC Power Supplies CUT35-522
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
35W-75W Low Profile Triple Output power supplies - CUT35-522 - TDK-Lambda Europe GmbH
Achern, Germany
35W-75W Low Profile Triple Output power supplies
CUT35-522
35W-75W Low Profile Triple Output power supplies CUT35-522
'The triple output CUT35 and CUT75 power supplies have two independent, isolated, converters, one for the main 5V output, and one for the auxiliary outputs. This topology provides several benefits - no minimum loading, enhanced load & line regulation and the ability to connect the auxiliary outputs in series to generate either a 24V or 30V output. This flexibility makes it suitable for use in a wide range of process control, broadcast, test & measurement, medical and industrial equipment applications.' Features Triple (useable as dual) output supply Compact (2 x 4 & 3 x 5” footprint) Low Profile (1.06”) High Efficiency 85% Enhanced output regulation Output 1 isolated from outputs 2 & 3 Cover & baseplate options Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

'The triple output CUT35 and CUT75 power supplies have two independent, isolated, converters, one for the main 5V output, and one for the auxiliary outputs. This topology provides several benefits - no minimum loading, enhanced load & line regulation and the ability to connect the auxiliary outputs in series to generate either a 24V or 30V output. This flexibility makes it suitable for use in a wide range of process control, broadcast, test & measurement, medical and industrial equipment applications.'

Features

  • Triple (useable as dual) output supply
  • Compact (2 x 4 & 3 x 5” footprint)
  • Low Profile (1.06”)
  • High Efficiency 85%
  • Enhanced output regulation
  • Output 1 isolated from outputs 2 & 3 Cover & baseplate options

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Switching Power Supplies - 1368986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1368986
Switching Power Supplies 1368986
TDK-Lambda CUT35-522

TDK-Lambda CUT35-522

Supplier's Site
Power Supply, Medical, Ac-Dc, 35W; Power Supply Approvals Tdk-Lambda - 14AC0911 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 35W; Power Supply Approvals Tdk-Lambda
14AC0911
Power Supply, Medical, Ac-Dc, 35W; Power Supply Approvals Tdk-Lambda 14AC0911
POWER SUPPLY, MEDICAL, AC-DC, 35W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20.4W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 35W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20.4W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUT35-522 CUT35-522 1368986 14AC0911
Product Name AC-DC Power Supplies 35W-75W Low Profile Triple Output power supplies Switching Power Supplies Power Supply, Medical, Ac-Dc, 35W; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply Medical Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame Board Mount
Features Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-2412DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
AC-DC Power Supplies - CUS100ME-48/U - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
High Voltage Power Supplies - 802-OEM-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details