The ZWS50BAF-12 is a 50W single-output AC-DC power supply designed for industrial applications requiring high reliability and long operational life. It provides a 12V output with a voltage range of 10.8 to 13.2V and maximum ripple and noise of 180mV. The unit operates from an input voltage range of 85 to 265Vac, with a frequency of 47 to 63Hz, and achieves 83% efficiency at 100Vac and 85% at 200Vac. It is convection-cooled, with an operating temperature range of -10 to +70°C, derating linearly from 100% to 70% load between 60 and 70°C. The open-frame model measures 132 x 50 x 26mm and weighs 165g. It includes overcurrent and overvoltage protection, meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS50BAF-12/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |