Open Frame AC DC Converters 1 Output 36V 1.4A 85 ~ 265 VAC Input
ZWS Series, Single Output Power Supply
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 285-1729-ND | 70177773 |
| Product Name | AC DC Converters | Power Supply; 50 W; 85 to 265 VAC; 36 V; 1.4 A (Max.); 47 to 440 Hz; 144 mV |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Open Frame | Open Frame |
| Features | Power Factor Correction | Power Factor Correction |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |
| AC Input Voltage | 85.0 to 265.0 volts | 85.0 to 265.0 volts |