The ZWS300BAF-15/T is a 300W single-output AC-DC power supply in the ZWS-BAF series, designed for industrial applications requiring high reliability. It provides a 15V output with a 13.5 to 16.5V adjustment range and 20A maximum current. Output ripple and noise are 180mV, and overvoltage protection triggers between 17.3V and 20.3V. It operates from 85 to 265VAC input, with typical efficiency of 86% at 100VAC and 89% at 200VAC. The open-frame unit measures 180 x 84 x 42mm and includes screw terminal connections. Convection cooled, it derates linearly from 100% to 60% load between 50°C and 70°C. Compliance includes IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER, 300W, 15V, 20A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS300BAF-15/T | 47X2099 |
| Product Name | AC-DC Power Supplies | Ac/dc Converter, 300W, 15V, 20A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |