The ZWS-BAF series consists of industrial-grade, convection-cooled AC-DC power supplies rated for 33 to 302W output power, with output voltages ranging from 3.3V to 48V. The ZWS300BAF-15 variant delivers 300W at 15V with a maximum ripple and noise of 180mV, overcurrent protection above 23.1A, and overvoltage protection between 17.3V and 20.3V. It operates from 85 to 265VAC input at 47 to 63Hz, with efficiency of 86% at 100VAC and 89% at 200VAC. Designed for open-frame mounting, it measures 180 x 84 x 42mm and weighs 540g. The unit supports optional screw terminal connections and remote on/off functionality. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER, 300W, 15V, 20A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS300BAF-15/L | 47X2097 |
| Product Name | AC-DC Power Supplies | Ac/dc Converter, 300W, 15V, 20A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) | RoHS Compliant |