TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS300BAF-12/T

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZWS-BAF series is a family of industrial-grade, convection-cooled AC-DC power supplies designed for high-reliability applications requiring long operational life. The ZWS300BAF-12/T is a 300W model with a 12V nominal output, featuring screw terminal connections and an L-bracket for mounting. It operates from 85-265 Vac input, with efficiency of 86% at 100 Vac and 89% at 200 Vac. Ripple and noise are rated at 180 mV, with overcurrent protection exceeding 26.25 A and overvoltage protection ranging from 13.8 to 16.2 V. It meets IEC/UL/CSA/EN62368-1, EN55011, EN55032-B, FCC-B, VCCI-B, and IEC61000-6-2 standards. The unit is rated for -10 to +70 °C operation with derating above 45 °C, and has a 5-year warranty. Its physical dimensions are 180 x 84 x 42 mm. It supports no parallel operation and has no minimum load requirement. The terminal configuration and mounting bracket are specified by the "/T" suffix.

Datasheet Summary
Powered by GS/AI

The ZWS-BAF series is a family of industrial-grade, convection-cooled AC-DC power supplies designed for high-reliability applications requiring long operational life. The ZWS300BAF-12/T is a 300W model with a 12V nominal output, featuring screw terminal connections and an L-bracket for mounting. It operates from 85-265 Vac input, with efficiency of 86% at 100 Vac and 89% at 200 Vac. Ripple and noise are rated at 180 mV, with overcurrent protection exceeding 26.25 A and overvoltage protection ranging from 13.8 to 16.2 V. It meets IEC/UL/CSA/EN62368-1, EN55011, EN55032-B, FCC-B, VCCI-B, and IEC61000-6-2 standards. The unit is rated for -10 to +70 °C operation with derating above 45 °C, and has a 5-year warranty. Its physical dimensions are 180 x 84 x 42 mm. It supports no parallel operation and has no minimum load requirement. The terminal configuration and mounting bracket are specified by the "/T" suffix.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS300BAF-12/T - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS300BAF-12/T
AC-DC Power Supplies ZWS300BAF-12/T
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac/dc Converter, 300W, 12V, 25A; No. Of Outputs Tdk-Lambda - 47X2091 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 300W, 12V, 25A; No. Of Outputs Tdk-Lambda
47X2091
Ac/dc Converter, 300W, 12V, 25A; No. Of Outputs Tdk-Lambda 47X2091
AC/DC CONVERTER, 300W, 12V, 25A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 300W, 12V, 25A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ZWS300BAF-12/T 47X2091
Product Name AC-DC Power Supplies Ac/dc Converter, 300W, 12V, 25A; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Features 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-40KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 303L-5kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-2KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details