The 102A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging applications with an average power rating of 1kJ/sec and a peak of 1.1kJ/sec. It offers fixed output voltages of 800V negative polarity or 10kV positive polarity, selectable 110V or 230V AC input, and an optional active PFC with power factor of 0.98. The unit features a 15-pin D-sub remote control interface, better than 85% efficiency, and compliance with UL60601-1 medical safety standards. Dimensions are 146mm wide, 141mm high, and 361mm deep, with a weight of 8 to 14 kg depending on model and PFC option. Operating ambient temperature ranges from -20°C to +45°C.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 102A-2KV-NEG |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |