The ZWS300BAF-12/CO2 is a 300W single-output AC-DC power supply with a 12V output, designed for industrial applications requiring high reliability and long operational life. It features convection cooling, double-sided PCB coating, and meets EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. Operating input is 85-265Vac at 47-63Hz, with a DC input range of 120-370Vdc. Efficiency is 86% at 100Vac and 89% at 200Vac. Ripple and noise are 180mV, with overcurrent protection set above 26.25A and overvoltage protection between 13.8V and 16.2V. It operates from -10°C to +70°C with linear derating from 100% to 40% load between 40°C and 70°C. The open-frame unit measures 180 x 84 x 42mm, weighs 540g, and is certified to IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER, 300W, 12V, 25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):300W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS300BAF-12/CO2 | 47X2088 |
| Product Name | AC-DC Power Supplies | Ac/dc Converter, 300W, 12V, 25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | 10 Year e-cap Lifetime Power Factor Corrected Convection Cooled | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |