The ZWS240BP-36/A is a 240W industrial-grade AC-DC power supply with a 36V output, featuring 200% peak power capability for up to 5 seconds at a 40% duty cycle. It operates from an input range of 85 to 265 VAC and includes an L-bracket, cover, and JST connectors. Convection-cooled for reliable operation, it supports an operating temperature range of -10 to +70°C with linear derating from 100% to 30% load between 50°C and 70°C. The unit meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 36V, 6.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:241.2W; Output Voltage - Output 1:36V; Output Current - Output 1:6.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ZWS240BP-36/A | 69AC4511 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 36V, 6.7A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 200% peak power capability 10 Year e-cap Lifetime | |
| Operating Temperature | -10 to 60 C (14 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) | RoHS Compliant |