TDK-Lambda Americas Inc. AC-DC Power Supplies CUS350MP-1000-30

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS350MP-1000-30 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS350MP-1000-30
AC-DC Power Supplies CUS350MP-1000-30
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site
350/500W Medical Power Supplies with a 1000W Peak Capability - CUS350MP-1000-30 - TDK-Lambda Europe GmbH
Achern, Germany
350/500W Medical Power Supplies with a 1000W Peak Capability
CUS350MP-1000-30
350/500W Medical Power Supplies with a 1000W Peak Capability CUS350MP-1000-30
The CUS350MP-1000 AC-DC power supplies are rated at 350W continuous and 1000W peak power output with convection cooling for applications requiring low audible noise or 500W continuous, 1000W peak power with forced air. The series is certified to IEC60601-1 3rd edition (medical), IEC62368-1 and IEC62477-1 (OVCⅢ) with compliance to the EN60601-1-2:2015 Edition 4 immunity requirements. With efficiencies of up to 94%, waste heat is reduced allowing the power supply to operate reliably in a compact 88 x 183 x 44mm package size. A 5V 0.3A standby voltage and remote on/off are fitted as standard. The high peak power rating makes the CUS350MP-1000 suitable for use in printers and other equipment utilizing DC motors. Features Convection Cooled Medical Certification (2 x MoPP) Class B Conducted and Radiated EMI Compact 88 x 183 x 44mm (3.46 x 7.2 x 1.73”) Package Five Year Warranty Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement

The CUS350MP-1000 AC-DC power supplies are rated at 350W continuous and 1000W peak power output with convection cooling for applications requiring low audible noise or 500W continuous, 1000W peak power with forced air. The series is certified to IEC60601-1 3rd edition (medical), IEC62368-1 and IEC62477-1 (OVCⅢ) with compliance to the EN60601-1-2:2015 Edition 4 immunity requirements. With efficiencies of up to 94%, waste heat is reduced allowing the power supply to operate reliably in a compact 88 x 183 x 44mm package size. A 5V 0.3A standby voltage and remote on/off are fitted as standard. The high peak power rating makes the CUS350MP-1000 suitable for use in printers and other equipment utilizing DC motors.

Features

  • Convection Cooled
  • Medical Certification (2 x MoPP)
  • Class B Conducted and Radiated EMI
  • Compact 88 x 183 x 44mm (3.46 x 7.2 x 1.73”) Package
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
Supplier's Site Datasheet
AC DC Converters - 285-CUS350MP-1000-30-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS350MP-1000-30-ND
AC DC Converters 285-CUS350MP-1000-30-ND
AC/DC CONVERTER 30V 350W

AC/DC CONVERTER 30V 350W

Buy Now Datasheet
Switching Power Supplies - 242621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
242621
Switching Power Supplies 242621
TDK-Lambda CUS350MP-1000-30

TDK-Lambda CUS350MP-1000-30

Supplier's Site
Power Supply, Ac-Dc, 30V, 11.65A; Power Supply Approvals Tdk-Lambda - 33AK4154 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 30V, 11.65A; Power Supply Approvals Tdk-Lambda
33AK4154
Power Supply, Ac-Dc, 30V, 11.65A; Power Supply Approvals Tdk-Lambda 33AK4154
POWER SUPPLY, AC-DC, 30V, 11.65A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):498W; Power Rating (Convection Cooling):349.5W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 30V, 11.65A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):498W; Power Rating (Convection Cooling):349.5W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS350MP-1000-30 CUS350MP-1000-30 285-CUS350MP-1000-30-ND 242621 33AK4154
Product Name AC-DC Power Supplies 350/500W Medical Power Supplies with a 1000W Peak Capability AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 30V, 11.65A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame Open Frame
Features 1,000W peak power capability Convection cooled
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to ? C (-4 to ? F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-2kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-1kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS60M-15/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
AC-DC Power Supplies - CUS30M-18/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers