The ZWS15B-24/L is a 15W single-output AC-DC power supply with a 24V output, designed for industrial applications requiring high reliability and long operational life. It features convection cooling, a metal L-bracket and cover enclosure, and double-sided PCB coating as standard options. The unit operates from an input range of 85 to 265 Vac at 47 to 63 Hz, with an efficiency of 82% at 100 Vac and 85% at 200 Vac. Ripple and noise are limited to 150 mV, with overcurrent and overvoltage protection rated at >0.74 A and 27.6-32.4 V, respectively. It measures 87.5 x 50 x 22 mm, weighs 55 g, and is rated for operation from -10°C to +70°C with derating above 50°C. The device meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ZWS15B-24/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | 10 Year e-cap Lifetime |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |