TDK-Lambda Americas Inc. AC-DC Power Supplies ZWS15B-12/A

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda ZWS15B-12 is an AC-DC power supply designed to deliver a stable output of 12V at a maximum current of 1.3A, providing a total output power of 15.6W. It operates within an input voltage range of 85 to 265VAC and is suitable for a variety of applications, including process control and machinery. The power supply features a convection cooling design, ensuring reliable operation in environments with temperatures ranging from -10°C to +70°C. This model includes protections against overcurrent and overvoltage, enhancing its reliability in demanding applications. It has a low no-load power consumption of less than 0.5W and complies with various safety certifications, including IEC/UL/CSA/EN62368-1. The ZWS15B-12 is backed by a 5-year warranty, indicating a commitment to quality and durability. Its compact size and lightweight design make it suitable for integration into various systems.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda ZWS15B-12 is an AC-DC power supply designed to deliver a stable output of 12V at a maximum current of 1.3A, providing a total output power of 15.6W. It operates within an input voltage range of 85 to 265VAC and is suitable for a variety of applications, including process control and machinery. The power supply features a convection cooling design, ensuring reliable operation in environments with temperatures ranging from -10°C to +70°C. This model includes protections against overcurrent and overvoltage, enhancing its reliability in demanding applications. It has a low no-load power consumption of less than 0.5W and complies with various safety certifications, including IEC/UL/CSA/EN62368-1. The ZWS15B-12 is backed by a 5-year warranty, indicating a commitment to quality and durability. Its compact size and lightweight design make it suitable for integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ZWS15B-12/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
ZWS15B-12/A
AC-DC Power Supplies ZWS15B-12/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-ZWS15B-12/A-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-ZWS15B-12/A-ND
AC DC Converters 285-ZWS15B-12/A-ND
Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 265 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 265 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Tdk-Lambda - 69AC4505 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Tdk-Lambda
69AC4505
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Tdk-Lambda 69AC4505
POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ZWS15B-12/A 285-ZWS15B-12/A-ND 69AC4505
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402-OEM-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details